Capital Lighting, Inc. AJC-8013 Large Chandeliers-Candle 414643

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 29.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Baronette Antique Gold Product Name: Shade: Metallic French Beige
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 29.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Baronette Antique Gold Product Name: Shade: Metallic French Beige

Suppliers

Company
Product
Description
Supplier Links
AJC-8013 Large Chandeliers-Candle - 414643 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8013 Large Chandeliers-Candle
414643
AJC-8013 Large Chandeliers-Candle 414643
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 29.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Baronette Antique Gold Product Name: Shade: Metallic French Beige

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Baronette Antique Gold
Product Name: Shade: Metallic French Beige

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414643
Product Name AJC-8013 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details