Capital Lighting, Inc. AJC-8019 Mid. Chandeliers-Candle 414640

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 39.00 Bulb Type: Candelabra Qty: 6 Wattage: 25 Finish: Medici Product Name: Shade: Metallic French Beige
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 39.00 Bulb Type: Candelabra Qty: 6 Wattage: 25 Finish: Medici Product Name: Shade: Metallic French Beige

Suppliers

Company
Product
Description
Supplier Links
AJC-8019 Mid. Chandeliers-Candle - 414640 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8019 Mid. Chandeliers-Candle
414640
AJC-8019 Mid. Chandeliers-Candle 414640
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 39.00 Bulb Type: Candelabra Qty: 6 Wattage: 25 Finish: Medici Product Name: Shade: Metallic French Beige

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 39.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 25
Finish: Medici
Product Name: Shade: Metallic French Beige

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414640
Product Name AJC-8019 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details