Capital Lighting, Inc. AJC-8054 Sconces-Triple Candle 414637

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Marseilles Gold Product Name: Three Light Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Marseilles Gold Product Name: Three Light Sconce

Suppliers

Company
Product
Description
Supplier Links
AJC-8054 Sconces-Triple Candle - 414637 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8054 Sconces-Triple Candle
414637
AJC-8054 Sconces-Triple Candle 414637
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Marseilles Gold Product Name: Three Light Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 26.00
Extension: 9
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Marseilles Gold
Product Name: Three Light Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414637
Product Name AJC-8054 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details