Capital Lighting, Inc. AJC-8056 Large Chandeliers-Candle 414636

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 43.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Marseilles Gold Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 43.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Marseilles Gold Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8056 Large Chandeliers-Candle - 414636 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8056 Large Chandeliers-Candle
414636
AJC-8056 Large Chandeliers-Candle 414636
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 43.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Marseilles Gold Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 43.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Marseilles Gold
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414636
Product Name AJC-8056 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details