Capital Lighting, Inc. AJC-8309 Sconces-Single Candle 414629

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.00 Extension: 12 Bulb Type: Candelabra Qty: 1 Wattage: 40
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.00 Extension: 12 Bulb Type: Candelabra Qty: 1 Wattage: 40

Suppliers

Company
Product
Description
Supplier Links
AJC-8309 Sconces-Single Candle - 414629 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8309 Sconces-Single Candle
414629
AJC-8309 Sconces-Single Candle 414629
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.00 Extension: 12 Bulb Type: Candelabra Qty: 1 Wattage: 40

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 33.00
Extension: 12
Bulb
Type: Candelabra
Qty: 1
Wattage: 40

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414629
Product Name AJC-8309 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details