Capital Lighting, Inc. AJC-8313 Sconces-Single Candle 414626

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.00 Extension: 9 Bulb Qty: 1 Wattage: 60 Product Name: One Light Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.00 Extension: 9 Bulb Qty: 1 Wattage: 60 Product Name: One Light Sconce

Suppliers

Company
Product
Description
Supplier Links
AJC-8313 Sconces-Single Candle - 414626 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8313 Sconces-Single Candle
414626
AJC-8313 Sconces-Single Candle 414626
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.00 Extension: 9 Bulb Qty: 1 Wattage: 60 Product Name: One Light Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 27.00
Extension: 9
Bulb
Qty: 1
Wattage: 60
Product Name: One Light Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414626
Product Name AJC-8313 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details