Capital Lighting, Inc. AJC-8315 Sconces-Double Candle 414621

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 34.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 34.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60

Suppliers

Company
Product
Description
Supplier Links
AJC-8315 Sconces-Double Candle - 414621 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8315 Sconces-Double Candle
414621
AJC-8315 Sconces-Double Candle 414621
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 34.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 34.00
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 60

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414621
Product Name AJC-8315 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details