Capital Lighting, Inc. AJC-8089 Mid. Chandeliers-Candle 414613

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Vienne Gold Product Name: Four Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Vienne Gold Product Name: Four Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8089 Mid. Chandeliers-Candle - 414613 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8089 Mid. Chandeliers-Candle
414613
AJC-8089 Mid. Chandeliers-Candle 414613
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Vienne Gold Product Name: Four Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Vienne Gold
Product Name: Four Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414613
Product Name AJC-8089 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details