Capital Lighting, Inc. AJC-8109 Large Chandeliers-Candle 414612

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 41.00 Bulb Type: Candelabra Qty: 10 Wattage: 40 Finish: Cypress Reve Product Name: Ten Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 41.00 Bulb Type: Candelabra Qty: 10 Wattage: 40 Finish: Cypress Reve Product Name: Ten Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8109 Large Chandeliers-Candle - 414612 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8109 Large Chandeliers-Candle
414612
AJC-8109 Large Chandeliers-Candle 414612
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 41.00 Bulb Type: Candelabra Qty: 10 Wattage: 40 Finish: Cypress Reve Product Name: Ten Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 41.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 40
Finish: Cypress Reve
Product Name: Ten Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414612
Product Name AJC-8109 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details