Capital Lighting, Inc. AJC-8100 Mid. Chandeliers-Candle 414610

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Tuscan Bronze Product Name: 12 Light Two Tier Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Tuscan Bronze Product Name: 12 Light Two Tier Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8100 Mid. Chandeliers-Candle - 414610 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8100 Mid. Chandeliers-Candle
414610
AJC-8100 Mid. Chandeliers-Candle 414610
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Tuscan Bronze Product Name: 12 Light Two Tier Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Tuscan Bronze
Product Name: 12 Light Two Tier Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414610
Product Name AJC-8100 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details