Capital Lighting, Inc. AJC-8308 Sconces-Drum Shades 414608

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 40
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 40

Suppliers

Company
Product
Description
Supplier Links
AJC-8308 Sconces-Drum Shades - 414608 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8308 Sconces-Drum Shades
414608
AJC-8308 Sconces-Drum Shades 414608
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 40

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 18.00
Extension: 9
Bulb
Type: Candelabra
Qty: 1
Wattage: 40

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414608
Product Name AJC-8308 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details