Capital Lighting, Inc. AJC-8305 Sconces-Single Candle 414602

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 37.00 Extension: 17 Bulb Type: Candelabra Qty: 1 Wattage: 40
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 37.00 Extension: 17 Bulb Type: Candelabra Qty: 1 Wattage: 40

Suppliers

Company
Product
Description
Supplier Links
AJC-8305 Sconces-Single Candle - 414602 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8305 Sconces-Single Candle
414602
AJC-8305 Sconces-Single Candle 414602
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 37.00 Extension: 17 Bulb Type: Candelabra Qty: 1 Wattage: 40

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 37.00
Extension: 17
Bulb
Type: Candelabra
Qty: 1
Wattage: 40

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414602
Product Name AJC-8305 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details