Capital Lighting, Inc. 9468 Foyer/Hall Lanterns-Glass w/Frame 414576

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Iron Product Name: Four Light Lantern Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Iron Product Name: Four Light Lantern Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9468 Foyer/Hall Lanterns-Glass w/Frame - 414576 - Capital Lighting, Inc.
Columbus, OH, USA
9468 Foyer/Hall Lanterns-Glass w/Frame
414576
9468 Foyer/Hall Lanterns-Glass w/Frame 414576
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Iron Product Name: Four Light Lantern Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Old Iron
Product Name: Four Light Lantern
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414576
Product Name 9468 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details