Capital Lighting, Inc. 9469 Foyer/Hall Lanterns-Glass w/Frame 414573

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Iron Product Name: Four Light Lantern Category: Chandeliers|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Iron Product Name: Four Light Lantern Category: Chandeliers|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
9469 Foyer/Hall Lanterns-Glass w/Frame - 414573 - Capital Lighting, Inc.
Columbus, OH, USA
9469 Foyer/Hall Lanterns-Glass w/Frame
414573
9469 Foyer/Hall Lanterns-Glass w/Frame 414573
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Iron Product Name: Four Light Lantern Category: Chandeliers|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Old Iron
Product Name: Four Light Lantern
Category: Chandeliers|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414573
Product Name 9469 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details