Capital Lighting, Inc. 9519 Mini Chandeliers-Candle 414570

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Bronze Product Name: Four Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Bronze Product Name: Four Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9519 Mini Chandeliers-Candle - 414570 - Capital Lighting, Inc.
Columbus, OH, USA
9519 Mini Chandeliers-Candle
414570
9519 Mini Chandeliers-Candle 414570
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Bronze Product Name: Four Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Black Bronze
Product Name: Four Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414570
Product Name 9519 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details