Capital Lighting, Inc. AJC-8363 Large Chandeliers-Candle 414398

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 42.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: La Terre Rouillee Product Name: Eight Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 42.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: La Terre Rouillee Product Name: Eight Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8363 Large Chandeliers-Candle - 414398 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8363 Large Chandeliers-Candle
414398
AJC-8363 Large Chandeliers-Candle 414398
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 42.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: La Terre Rouillee Product Name: Eight Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 42.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: La Terre Rouillee
Product Name: Eight Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414398
Product Name AJC-8363 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details