Capital Lighting, Inc. AJC-8354 Mid. Chandeliers-Candle 414396

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze and Gold Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze and Gold Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8354 Mid. Chandeliers-Candle - 414396 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8354 Mid. Chandeliers-Candle
414396
AJC-8354 Mid. Chandeliers-Candle 414396
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze and Gold Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Bronze and Gold
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414396
Product Name AJC-8354 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details