Capital Lighting, Inc. AJC-8356 Sconces-Single Candle 414391

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 29.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze and Gold Product Name: One Light Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 29.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze and Gold Product Name: One Light Sconce

Suppliers

Company
Product
Description
Supplier Links
AJC-8356 Sconces-Single Candle - 414391 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8356 Sconces-Single Candle
414391
AJC-8356 Sconces-Single Candle 414391
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 29.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze and Gold Product Name: One Light Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 29.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Bronze and Gold
Product Name: One Light Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414391
Product Name AJC-8356 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details