Capital Lighting, Inc. AJC-8357 Pendants-Bowl Style 414390

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Silver and Brown Product Name: Three Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Silver and Brown Product Name: Three Light Pendant

Suppliers

Company
Product
Description
Supplier Links
AJC-8357 Pendants-Bowl Style - 414390 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8357 Pendants-Bowl Style
414390
AJC-8357 Pendants-Bowl Style 414390
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Silver and Brown Product Name: Three Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Silver and Brown
Product Name: Three Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414390
Product Name AJC-8357 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details