Capital Lighting, Inc. AJC-8513 Large Chandeliers-Candle 414389

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 49.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Brass and Silver With Copper Accents Product Name: Four Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 49.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Brass and Silver With Copper Accents Product Name: Four Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8513 Large Chandeliers-Candle - 414389 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8513 Large Chandeliers-Candle
414389
AJC-8513 Large Chandeliers-Candle 414389
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 49.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Brass and Silver With Copper Accents Product Name: Four Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 49.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Brass and Silver With Copper Accents
Product Name: Four Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414389
Product Name AJC-8513 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details