Capital Lighting, Inc. AJC-8534 Large Chandeliers-Candle 414385

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 48.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Gold Product Name: Eight Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 48.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Gold Product Name: Eight Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8534 Large Chandeliers-Candle - 414385 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8534 Large Chandeliers-Candle
414385
AJC-8534 Large Chandeliers-Candle 414385
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 48.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Gold Product Name: Eight Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 48.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Antique Gold
Product Name: Eight Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414385
Product Name AJC-8534 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details