Capital Lighting, Inc. AJC-8519 Large Chandeliers-Candle 414384

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 41.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver/Antique Nickel Product Name: Eight Light Silver Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 41.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver/Antique Nickel Product Name: Eight Light Silver Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8519 Large Chandeliers-Candle - 414384 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8519 Large Chandeliers-Candle
414384
AJC-8519 Large Chandeliers-Candle 414384
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 41.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver/Antique Nickel Product Name: Eight Light Silver Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 41.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Silver/Antique Nickel
Product Name: Eight Light Silver Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414384
Product Name AJC-8519 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details