Capital Lighting, Inc. AJC-8529 Mid. Chandeliers-Candle 414381

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Plated Product Name: Four Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Plated Product Name: Four Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8529 Mid. Chandeliers-Candle - 414381 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8529 Mid. Chandeliers-Candle
414381
AJC-8529 Mid. Chandeliers-Candle 414381
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Plated Product Name: Four Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Silver Plated
Product Name: Four Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414381
Product Name AJC-8529 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details