Capital Lighting, Inc. AJC-8364 Large Chandeliers-Candle 414379

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 45.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: La Terre Rouillee Product Name: 18 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 45.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: La Terre Rouillee Product Name: 18 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8364 Large Chandeliers-Candle - 414379 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8364 Large Chandeliers-Candle
414379
AJC-8364 Large Chandeliers-Candle 414379
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 45.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: La Terre Rouillee Product Name: 18 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 45.00
Bulb
Type: Candelabra
Qty: 18
Wattage: 60
Finish: La Terre Rouillee
Product Name: 18 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414379
Product Name AJC-8364 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details