Capital Lighting, Inc. AJC-8379 Foyer/Hall Lanterns-Glass w/Frame 414378

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 41.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Antique Brass Product Name: Nine Light Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 41.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Antique Brass Product Name: Nine Light Lantern

Suppliers

Company
Product
Description
Supplier Links
AJC-8379 Foyer/Hall Lanterns-Glass w/Frame - 414378 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8379 Foyer/Hall Lanterns-Glass w/Frame
414378
AJC-8379 Foyer/Hall Lanterns-Glass w/Frame 414378
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 41.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Antique Brass Product Name: Nine Light Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 41.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 40
Finish: Antique Brass
Product Name: Nine Light Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414378
Product Name AJC-8379 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details