Capital Lighting, Inc. AJC-8367 Sconces-Triple Candle 414376

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 42.00 Extension: 22 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: La Terre Rouillee Product Name: Three Light Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 42.00 Extension: 22 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: La Terre Rouillee Product Name: Three Light Sconce

Suppliers

Company
Product
Description
Supplier Links
AJC-8367 Sconces-Triple Candle - 414376 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8367 Sconces-Triple Candle
414376
AJC-8367 Sconces-Triple Candle 414376
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 42.00 Extension: 22 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: La Terre Rouillee Product Name: Three Light Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 42.00
Extension: 22
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: La Terre Rouillee
Product Name: Three Light Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414376
Product Name AJC-8367 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details