Capital Lighting, Inc. AJC-8378 Large Chandeliers-Candle 414375

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 38.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Antique Brass Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 38.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Antique Brass Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8378 Large Chandeliers-Candle - 414375 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8378 Large Chandeliers-Candle
414375
AJC-8378 Large Chandeliers-Candle 414375
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 38.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Antique Brass Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Antique Brass
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414375
Product Name AJC-8378 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2174374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details