Capital Lighting, Inc. AJC-8368 Mini Pendants-Rod 414373

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 61.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Noir Avec De L`Or Product Name: One Light Adjustable Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 61.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Noir Avec De L`Or Product Name: One Light Adjustable Pendant

Suppliers

Company
Product
Description
Supplier Links
AJC-8368 Mini Pendants-Rod - 414373 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8368 Mini Pendants-Rod
414373
AJC-8368 Mini Pendants-Rod 414373
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 61.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Noir Avec De L`Or Product Name: One Light Adjustable Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 61.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Noir Avec De L`Or
Product Name: One Light Adjustable Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414373
Product Name AJC-8368 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details