Capital Lighting, Inc. AJC-8377 Large Chandeliers-Candle 414372

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Antique Brass Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Antique Brass Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8377 Large Chandeliers-Candle - 414372 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8377 Large Chandeliers-Candle
414372
AJC-8377 Large Chandeliers-Candle 414372
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Antique Brass Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 40
Finish: Antique Brass
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414372
Product Name AJC-8377 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details