Capital Lighting, Inc. AJC-8370 Sconces-Single Glass 414370

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Noir Avec De L`Or Product Name: One Light Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Noir Avec De L`Or Product Name: One Light Sconce

Suppliers

Company
Product
Description
Supplier Links
AJC-8370 Sconces-Single Glass - 414370 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8370 Sconces-Single Glass
414370
AJC-8370 Sconces-Single Glass 414370
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Noir Avec De L`Or Product Name: One Light Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Noir Avec De L`Or
Product Name: One Light Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414370
Product Name AJC-8370 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details