Capital Lighting, Inc. AJC-8406 Foyer/Hall Lanterns-Glass w/Frame 414369

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 55.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rose Gold Product Name: Six Light Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 55.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rose Gold Product Name: Six Light Lantern

Suppliers

Company
Product
Description
Supplier Links
AJC-8406 Foyer/Hall Lanterns-Glass w/Frame - 414369 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8406 Foyer/Hall Lanterns-Glass w/Frame
414369
AJC-8406 Foyer/Hall Lanterns-Glass w/Frame 414369
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 55.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rose Gold Product Name: Six Light Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 55.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rose Gold
Product Name: Six Light Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414369
Product Name AJC-8406 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details