Capital Lighting, Inc. AJC-8407 Foyer/Hall Lanterns-Glass w/Frame 414367

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 42.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rose Gold Product Name: Three Light Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 42.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rose Gold Product Name: Three Light Lantern

Suppliers

Company
Product
Description
Supplier Links
AJC-8407 Foyer/Hall Lanterns-Glass w/Frame - 414367 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8407 Foyer/Hall Lanterns-Glass w/Frame
414367
AJC-8407 Foyer/Hall Lanterns-Glass w/Frame 414367
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 42.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rose Gold Product Name: Three Light Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 42.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rose Gold
Product Name: Three Light Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414367
Product Name AJC-8407 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details