Capital Lighting, Inc. AJC-8409 Pendants-Bowl Style 414366

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 46.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Gothic Gold Product Name: Five Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 46.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Gothic Gold Product Name: Five Light Pendant

Suppliers

Company
Product
Description
Supplier Links
AJC-8409 Pendants-Bowl Style - 414366 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8409 Pendants-Bowl Style
414366
AJC-8409 Pendants-Bowl Style 414366
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 46.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Gothic Gold Product Name: Five Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 46.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Gothic Gold
Product Name: Five Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414366
Product Name AJC-8409 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details