Capital Lighting, Inc. AJC-8410 Foyer/Hall Lanterns-Open Frame 414363

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gothic Gold Product Name: One Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gothic Gold Product Name: One Light Pendant

Suppliers

Company
Product
Description
Supplier Links
AJC-8410 Foyer/Hall Lanterns-Open Frame - 414363 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8410 Foyer/Hall Lanterns-Open Frame
414363
AJC-8410 Foyer/Hall Lanterns-Open Frame 414363
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gothic Gold Product Name: One Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Gothic Gold
Product Name: One Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414363
Product Name AJC-8410 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details