Capital Lighting, Inc. AJC-8501 Large Chandeliers-Candle 414353

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 43.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Hand-Carved Wood and Antique Gold Product Name: Six Light Hand Carved Wood Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 43.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Hand-Carved Wood and Antique Gold Product Name: Six Light Hand Carved Wood Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8501 Large Chandeliers-Candle - 414353 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8501 Large Chandeliers-Candle
414353
AJC-8501 Large Chandeliers-Candle 414353
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 43.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Hand-Carved Wood and Antique Gold Product Name: Six Light Hand Carved Wood Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 43.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Hand-Carved Wood and Antique Gold
Product Name: Six Light Hand Carved Wood Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414353
Product Name AJC-8501 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details