Capital Lighting, Inc. AJC-8504 Large Chandeliers-Candle 414352

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 43.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Hand-Carved Wood and Antique Gold Product Name: 12 Light Hand Carved Wood Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 43.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Hand-Carved Wood and Antique Gold Product Name: 12 Light Hand Carved Wood Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8504 Large Chandeliers-Candle - 414352 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8504 Large Chandeliers-Candle
414352
AJC-8504 Large Chandeliers-Candle 414352
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 43.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Hand-Carved Wood and Antique Gold Product Name: 12 Light Hand Carved Wood Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 43.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Hand-Carved Wood and Antique Gold
Product Name: 12 Light Hand Carved Wood Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414352
Product Name AJC-8504 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details