Capital Lighting, Inc. AJC-8502 Mid. Chandeliers-Candle 414351

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Hand-Carved Wood and Antique Gold Product Name: Six Light Hand Carved Wood Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Hand-Carved Wood and Antique Gold Product Name: Six Light Hand Carved Wood Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8502 Mid. Chandeliers-Candle - 414351 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8502 Mid. Chandeliers-Candle
414351
AJC-8502 Mid. Chandeliers-Candle 414351
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Hand-Carved Wood and Antique Gold Product Name: Six Light Hand Carved Wood Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Hand-Carved Wood and Antique Gold
Product Name: Six Light Hand Carved Wood Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414351
Product Name AJC-8502 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details