Capital Lighting, Inc. AJC-8503 Large Chandeliers-Candle 414350

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 43.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Hand-Carved Wood and Antique Gold Product Name: Eight Light Hand Carved Wood Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 43.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Hand-Carved Wood and Antique Gold Product Name: Eight Light Hand Carved Wood Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8503 Large Chandeliers-Candle - 414350 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8503 Large Chandeliers-Candle
414350
AJC-8503 Large Chandeliers-Candle 414350
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 43.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Hand-Carved Wood and Antique Gold Product Name: Eight Light Hand Carved Wood Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 43.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Hand-Carved Wood and Antique Gold
Product Name: Eight Light Hand Carved Wood Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414350
Product Name AJC-8503 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details