Capital Lighting, Inc. AJC-8405 Large Chandeliers-Candle 414348

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 44.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rose Gold Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 44.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rose Gold Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8405 Large Chandeliers-Candle - 414348 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8405 Large Chandeliers-Candle
414348
AJC-8405 Large Chandeliers-Candle 414348
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 44.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rose Gold Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 44.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Rose Gold
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414348
Product Name AJC-8405 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details