Capital Lighting, Inc. AJC-8384 Sconces-Triple Candle 414346

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Sconce

Suppliers

Company
Product
Description
Supplier Links
AJC-8384 Sconces-Triple Candle - 414346 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8384 Sconces-Triple Candle
414346
AJC-8384 Sconces-Triple Candle 414346
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 32.00
Extension: 16
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Brass
Product Name: Three Light Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414346
Product Name AJC-8384 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details