Capital Lighting, Inc. AJC-8404 Island/Pool Table-4 Light + 414345

Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 22.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rose Gold Product Name: Shades Metallic Gold
Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 22.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rose Gold Product Name: Shades Metallic Gold

Suppliers

Company
Product
Description
Supplier Links
AJC-8404 Island/Pool Table-4 Light + - 414345 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8404 Island/Pool Table-4 Light +
414345
AJC-8404 Island/Pool Table-4 Light + 414345
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 22.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rose Gold Product Name: Shades Metallic Gold

PRODUCT DETAILS / SPECS
Width/Dia: 51.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Rose Gold
Product Name: Shades Metallic Gold

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414345
Product Name AJC-8404 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details