Capital Lighting, Inc. AJC-8390 Foyer/Hall Lanterns-Glass w/Frame 414343

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 48.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Brass Product Name: Six Light Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 48.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Brass Product Name: Six Light Lantern

Suppliers

Company
Product
Description
Supplier Links
AJC-8390 Foyer/Hall Lanterns-Glass w/Frame - 414343 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8390 Foyer/Hall Lanterns-Glass w/Frame
414343
AJC-8390 Foyer/Hall Lanterns-Glass w/Frame 414343
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 48.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Brass Product Name: Six Light Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 48.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Brass
Product Name: Six Light Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414343
Product Name AJC-8390 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details