Capital Lighting, Inc. AJC-8443 Large Chandeliers-Candle 414338

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 40.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Satin Black Product Name: Eight Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 40.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Satin Black Product Name: Eight Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8443 Large Chandeliers-Candle - 414338 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8443 Large Chandeliers-Candle
414338
AJC-8443 Large Chandeliers-Candle 414338
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 40.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Satin Black Product Name: Eight Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Satin Black
Product Name: Eight Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414338
Product Name AJC-8443 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details