Capital Lighting, Inc. AJC-8426 Large Chandeliers-Candle 414334

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 36.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Ebony and Gold Leaf Product Name: Eight Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 36.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Ebony and Gold Leaf Product Name: Eight Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8426 Large Chandeliers-Candle - 414334 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8426 Large Chandeliers-Candle
414334
AJC-8426 Large Chandeliers-Candle 414334
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 36.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Ebony and Gold Leaf Product Name: Eight Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Ebony and Gold Leaf
Product Name: Eight Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414334
Product Name AJC-8426 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details