Capital Lighting, Inc. AJC-8483 Mid. Chandeliers-Candle 414325

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 27.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Black and Gold Product Name: Eight Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 27.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Black and Gold Product Name: Eight Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8483 Mid. Chandeliers-Candle - 414325 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8483 Mid. Chandeliers-Candle
414325
AJC-8483 Mid. Chandeliers-Candle 414325
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 27.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Black and Gold Product Name: Eight Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Antique Black and Gold
Product Name: Eight Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414325
Product Name AJC-8483 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details