Capital Lighting, Inc. AJC-8476 Mid. Chandeliers-Candle 414324

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique White With French Product Name: Three Light French Finish Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique White With French Product Name: Three Light French Finish Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8476 Mid. Chandeliers-Candle - 414324 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8476 Mid. Chandeliers-Candle
414324
AJC-8476 Mid. Chandeliers-Candle 414324
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique White With French Product Name: Three Light French Finish Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique White With French
Product Name: Three Light French Finish Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414324
Product Name AJC-8476 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details