Capital Lighting, Inc. AJC-8479 Semi-Flush Mts.-Bowl Style 414323

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Black and Gold Product Name: Three Light Semi Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Black and Gold Product Name: Three Light Semi Flush Mount

Suppliers

Company
Product
Description
Supplier Links
AJC-8479 Semi-Flush Mts.-Bowl Style - 414323 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8479 Semi-Flush Mts.-Bowl Style
414323
AJC-8479 Semi-Flush Mts.-Bowl Style 414323
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Black and Gold Product Name: Three Light Semi Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Black and Gold
Product Name: Three Light Semi Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414323
Product Name AJC-8479 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details