Capital Lighting, Inc. AJC-8480 Pendants-Bowl Style 414321

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Black and Gold Product Name: Four Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Black and Gold Product Name: Four Light Pendant

Suppliers

Company
Product
Description
Supplier Links
AJC-8480 Pendants-Bowl Style - 414321 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8480 Pendants-Bowl Style
414321
AJC-8480 Pendants-Bowl Style 414321
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Black and Gold Product Name: Four Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antique Black and Gold
Product Name: Four Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414321
Product Name AJC-8480 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details