Capital Lighting, Inc. AJC-8444 Large Chandeliers-Candle 414319

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 26.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Satin Black Product Name: Ten Light Chandlier
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 26.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Satin Black Product Name: Ten Light Chandlier

Suppliers

Company
Product
Description
Supplier Links
AJC-8444 Large Chandeliers-Candle - 414319 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8444 Large Chandeliers-Candle
414319
AJC-8444 Large Chandeliers-Candle 414319
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 26.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Satin Black Product Name: Ten Light Chandlier

PRODUCT DETAILS / SPECS
Width/Dia: 50.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Satin Black
Product Name: Ten Light Chandlier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414319
Product Name AJC-8444 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details