Capital Lighting, Inc. AJC-8449 Mid. Chandeliers-Candle 414313

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 23.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Zinc and Leather Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 23.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Zinc and Leather Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8449 Mid. Chandeliers-Candle - 414313 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8449 Mid. Chandeliers-Candle
414313
AJC-8449 Mid. Chandeliers-Candle 414313
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 23.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Zinc and Leather Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Zinc and Leather
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414313
Product Name AJC-8449 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details